FORD WSK-M4D732-A1

POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 0.5 -

inactive
Buy Now
Organization: FORD
Publication Date: 1 August 1990
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a 30 % coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 0.5 -4.0 g/10 minutes.

Document History

August 27, 2012
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 0.5 - 4.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 0.5 - 4.0 g/10 minutes.
December 21, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 0.5 - 4.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 30% coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 0.5 - 4.0 g/10 minutes.
FORD WSK-M4D732-A1
August 1, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, 30% GLASS FIBER REINFORCED, MELT FLOW RATE 0.5 -
1. SCOPE The material defined by this specification is a 30 % coupled glass fiber reinforced injection molding compound based on polypropylene homopolymer with melt flow rate of 0.5 -4.0 g/10 minutes.

References

Advertisement