DS/ISO 8137

Hydraulic fluid power - Single rod cylinders, 250 bar (25 MPa) series - Port dimensions

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 8
ICS Code (Cylinders): 23.100.20
scope:

The standard establishes port dimensions for 250 bar (25 MPa) series cylinders as required for interchangeability of commonly used hydraulic cylinders. NOTE: The standard allows manufacturers of hydraulic equipment freedom in design of metric cylinders; it does not restrict technical development but provides basic guidelines.

Document History

DS/ISO 8137
January 12, 1989
Hydraulic fluid power - Single rod cylinders, 250 bar (25 MPa) series - Port dimensions
The standard establishes port dimensions for 250 bar (25 MPa) series cylinders as required for interchangeability of commonly used hydraulic cylinders. NOTE: The standard allows manufacturers of...
Advertisement