DOD - SMD 5962-97520

MICROCIRCUIT, LINEAR, 1.2 GHZ ULTRA WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 30 September 1997
Status: inactive
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC449 1.2 GHz ultra wideband operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 8 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC).....................................±6 V dc Output current (IOUT)....................................±96 mA Common mode input voltage................................VCC Differential input voltage...............................±4 V Power dissipation (PD)...................................1.2 W Junction temperature (TJ)................................+175°C Storage temperature range................................−65°C to + 150°C Lead temperature (soldering, 10 seconds).................+300°C Thermal resistance, junction-to-case (ΘJC)...............See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA)............130°C/W

Supply voltage (VCC).....................................±5 V dc Gain range...............................................±2 to ±10 Ambient operating temperature (TA).......................−55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 12, 2019
MICROCIRCUIT, LINEAR, 1.2 GHz ULTRA WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
April 10, 2014
MICROCIRCUIT, LINEAR, 1.2 GHz ULTRA WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2007
MICROCIRCUIT, LINEAR, 1.2 GHz ULTRA WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 20, 2002
MICROCIRCUIT, LINEAR, 1.2 GHZ ULTRA WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-97520
September 30, 1997
MICROCIRCUIT, LINEAR, 1.2 GHZ ULTRA WIDEBAND OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement