IEEE 1560
IEEE Standard for Methods of Measurement of Radio-Frequency Power-Line Interference Filter in the Range of 100 Hz to 10 GHz
| Organization: | IEEE |
| Publication Date: | 22 September 2005 |
| Status: | inactive |
| Page Count: | 93 |
scope:
The scope of this standard is to develop a standard method of
measurement for evaluating the electromagnetic and radio frequency
suppression capability of power-line filters in the frequency range
of 100 Hz to 10 GHz. This will apply to electromagnetic
interference/radio-f
Purpose
The purpose of this standard is to provide measurements that evaluate the performance of power-line interference filters in practical installations involving varying load and source impedances. These factors are not usually considered in design and performance verification testing of EMI/RFI filters. Both manufacturers and end users should benefit from this standard that defines the ranges and environment, expected effects, and test methods to verify filter attributes
Document History