DS/EN ISO 748
Measurement of liquid flow in open channels - Velocity-area methods
| Organization: | DS |
| Publication Date: | 5 September 2000 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This standard specifies methods for determining the velocity and cross-sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. It covers methods of employing current-meters and floats to measure the velocities. Although, in most cases, these measurements are intended to determine the stage-discharge relation of a gauging station, this standard deals only with single measurements of the discharge; the continuous recording of dischages over a period of time is covered in ISO 110-1 and ISO 1100-2. NOTE The methods for determining the velocity and cross-sectional area of water flowing in open channels with ice cover are specified in ISO 9196.
Document History