SNV - SN EN ISO 7886-3
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization (ISO 7886-3:2005)
inactive
| Organization: | SNV |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
November 1, 2020
Sterile hypodermic syringes for single use - Part 3: Auto-disabled syringes for fixed-dose immunization
This document specifies the properties and performance of sterile single-use hypodermic syringes with an auto-disable syringe feature intended to deliver a fixed dose of vaccine immediately after...
March 1, 2010
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization
This part of ISO 7886 specifies the properties and performance of sterile single-use hypodermic syringes with or without needle, made of plastic materials and stainless steel and intended for the...
SN EN ISO 7886-3
June 1, 2005
Sterile hypodermic syringes for single use - Part 3: Auto-disable syringes for fixed-dose immunization (ISO 7886-3:2005)
A description is not available for this item.