RTCA DO-185

Minimum Operational Performance Standards for Traffic Alert and Collision Avoidance System II (TCAS II)

active, Most Current
Buy Now
Organization: RTCA
Publication Date: 19 June 2008
Status: active
Page Count: 1,293
scope:

This document provides Version Downloadable 7.1 of the TCAS II logic and sets forth the minimum operational performance standards for TCAS II equipment. The main changes are the enhancement of the Resolution Advisory Sense reversal function, and the replacement of "Adjust Vertical Speed, Adjust" Resolution Advisories by "Level Off, Level Off" advisories. Volume I contain the rationale for equipment characteristics, minimum performance standards, bench test procedures, and installed equipment performance. Volume II presents the required collision avoidance algorithms in a state chart formulation with informational commentary text. Attachment A provides both high and low level pseudocode representations of the collision avoidance algorithms. The standards and performance requirements in the document ensure that TCAS II is fully interoperable with other elements and equipment of the National Airspace System.

Document History

March 20, 2013
Minimum Operational Performance Standards for Traffic Alert and Collision Avoidance System II (TCAS II) – Change 2
Improved efficiency of the TCAS surveillance function so as to reduce utilization of the 1030 and 1090 MHz channel without reducing the effectiveness of the equipment’s collision avoidance...
July 1, 2009
Minimum Operational Performance Standards for Traffic Alert and Collision Avoidance System II (TCAS II)
Section 1 provides the text changes to Volume I. The change affects the "middle" aircraft of a multi-threat situation, and removes the feature that would have required a green arc to accompany that...
RTCA DO-185
June 19, 2008
Minimum Operational Performance Standards for Traffic Alert and Collision Avoidance System II (TCAS II)
This document provides Version Downloadable 7.1 of the TCAS II logic and sets forth the minimum operational performance standards for TCAS II equipment. The main changes are the enhancement of the...
December 16, 1997
Minimum Operational Performance Standards for Traffic Alert and Collision Avoidance System II (TCAS II) Airborne Equipment Volume I and Volume II
A description is not available for this item.

References

Advertisement