ETSI - PRETS 300 563

European Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station - Base Station System (MS - BSS) Interface and the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 04.22)

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 62
scope:

This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas contained in IS 3309, IS 4335 and IS 7809 (HDLC of ISO) as well as X.25 and Q.92x (LAP-B and LAP-D of CCITT, resp.) RLP has been tailored to the special needs of digital radio transmission. RLP provides to its users the OSI Data Link Service (IS 8886).

RLP is intended for use with non-transparent data-transfer. Protocol conversion may be provided for a variety of protocol configurations. Those foreseen immediately are:

- Character-mode protocols using start-stop transmission (IA5)

- X.25 LAP-B.

For reasons of better presentation, material about protocol conversion has been placed within those Specifications concerned with the relevant Terminal Adaptors, i.e. GSM 07.02 for the asynchronous case and GSM 07.03 for the synchronous case. Care must be taken that that material also applies to Interworking Functions; see GSM 09.04 - 09.07.

Document History

October 1, 1998
Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station - Base Station System (MS - BSS) Interface and the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface
A description is not available for this item.
May 1, 1998
Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station - Base Station System (MS - BSS) Interface and the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas...
January 1, 1995
AMD 1 European Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station - Base Station System (MS - BSS) Interface and the Base Station System - Mobile-Services Switching Contre (BSS -MSC) Interface (GSM 04.22)
A description is not available for this item.
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station-Base Station System (MS-BSS) Interface and the Base Station System-Mobile-Services Switch Centre (BSS-MSC) Inter. (GSM 04.22) Interface (GSM 04.22)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station - Base Station System (MS - BSS) Interface and the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 04.22)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas...
PRETS 300 563
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Radio Link Protocol (RLP) for Data and Telematic Services on the Mobile Station - Base Station System (MS - BSS) Interface and the Base Station System - Mobile-Services Switching Centre (BSS - MSC) Interface (GSM 04.22)
This Specification specifies the Radio Link Protocol (RLP) for data transmission over the GSM PLMN. RLP covers the Layer 2 functionality of the ISO OSI Reference Model (IS 7498). It is based on ideas...

References

Advertisement