NPFC - MIL-PRF-83870
FILTER ELEMENT, DISPOSABLE, 20 MICRON ABSOLUTE, CONSTANT SPEED DRIVE, AIRCRAFT
| Organization: | NPFC |
| Publication Date: | 22 September 1978 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers disposable filter elements suitable for use in MIL-L-7808 transmission systems as specified in 6.1.
Transmission filter elements part numbers shall be as follows; refer to Figure 1 through 9 for design criteria: TABLE I FILTER ELEMENTS
Element Flow Rate Part Number (gpm) Figure ----------- --------- ------ M83870-1 6 1 M83870-2 6 1 M83870-3 10 2 M83870-4 10 3 M83870-5 10 4 M83870-6 10 5 M83870-7 3 6 M83870-8 10 7 M83870-9 6 8 M83870-10 7.5 9
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: HQ AFLC CASO/LODS, Federal center, Battle Creek, MI 49016 by using the self-addressed Standardization Document Improvement Proposal (DD From 1426) appearing at the end of this document or by letter.
intended Use:
The filter elements covered by this specification are intended for use as follows:
Figure a. M83870-1 F-100 CSD Charge 1 b. M83870-2 F-100 CSD Scavenge 1 c. M83870-3 KC-135A CSD... View More
Document History