DLA - DSCC-DWG-94019 REV E

RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010

inactive
Organization: DLA
Publication Date: 27 January 2006
Status: inactive
Page Count: 9
scope:

This drawing describes the requirements for a 0.100 by 0.100 chip resistor, which is resistant to the degrading effects of moisture while under power.

 

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.

 

Document History

April 2, 2019
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
September 20, 2018
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 17, 2015
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
February 14, 2013
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
November 17, 2011
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY and SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
April 14, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
DSCC-DWG-94019 REV E
January 27, 2006
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.  
January 22, 2004
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010
A description is not available for this item.
February 25, 1998
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Chip resistors can also be used in surface mount applications.
September 7, 1994
RESISTOR, CHIP, FIXED, FILM, MOISTURE RESISTANT, MILITARY AND SPACE LEVEL, STYLE 1010
A description is not available for this item.

References

Advertisement