DOD - SMD 5962-86870

MICROCIRCUITS, DIGITAL, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT, PARALLEL-OUT SERIAL SHIFT REGISTERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 September 1987
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS164 8-bit, parallel-out serial shift registers

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline D F-2 (14-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/- 55mW Lead temperature (soldering, 10 seconds)- - - +300°C Thermal resistance, junction to case (θJC): Case D - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ) - - - - - - - - - - +175°C

Supply voltage (VCC)- - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - 0.8 V dc Ambient operating temperature range (TA)- - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 9, 2016
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT, PARALLEL-OUT SERIAL SHIFT REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 7, 2010
MICROCIRCUIT, DIGITAL, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT, PARALLEL-OUT SERIAL SHIFT REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-86870
September 17, 1987
MICROCIRCUITS, DIGITAL, ADVANCED LOW POWER SCHOTTKY, TTL, 8-BIT, PARALLEL-OUT SERIAL SHIFT REGISTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement