IEC 61466-2

Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Part 2: Dimensional and Electrical Characteristics

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 1998
Status: inactive
Page Count: 20

Document History

May 1, 2018
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V – Part 2: Dimensional and electrical characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 600 kN for AC overhead lines with a nominal voltage greater than 1 000 V...
May 1, 2018
AMENDMENT 2 Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V – Part 2: Dimensional and electrical characteristics
A description is not available for this item.
February 1, 2002
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Part 2: Dimensional and Electrical Characteristics
This part of IEC 61466 is applicable to composite string insulator units with a specified mechanical load (SML) of 40 kN to 210 kN for a.c. overhead lines with a nominal voltage greater than 1 000 V...
IEC 61466-2
August 1, 1998
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 000 V - Part 2: Dimensional and Electrical Characteristics
A description is not available for this item.
Advertisement