DS/ETS 300708

Television systems - Data transmission within Teletext

inactive, Most Current
Organization: DS
Publication Date: 9 July 1997
Status: inactive
ICS Code (Television and radio broadcasting): 33.170
scope:

This European Telecommunication Standard (ETS) describes the various ways in which Teletext may be used to carry non-Teletext services. It should be used in conjunction with ETS 300 706 [1]. An example is fully described in ETS 300 707 [2]. This ETS includes additional practical information on implementing a data service of this type. Hooks into existing Teletext services may be provided from within the application which is carried as a non-Teletext service. A data broadcast application may be pointed to from the Magazine Inventory Page (MIP) or it may be allocated a specific page number.

Document History

DS/ETS 300708
July 9, 1997
Television systems - Data transmission within Teletext
This European Telecommunication Standard (ETS) describes the various ways in which Teletext may be used to carry non-Teletext services. It should be used in conjunction with ETS 300 706 [1]. An...

References

Advertisement