DS/ETS 300394-2-4

Terrestrial Trunked Radio (TETRA) - Conformance testing specification - Part 2: Protocol testing specification for Voice plus Data (V+D) - Sub-part 4: Abstract Test Suite (ATS) for Medium Access Control (MAC)

active, Most Current
Organization: DS
Publication Date: 28 May 1998
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the TETRA Medium Access Control (MAC) layer. The MAC protocol is specified in ETS 300 392-2 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for this ATS are defined in ETS 300 394-2-1 [1]. The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

Document History

DS/ETS 300394-2-4
May 28, 1998
Terrestrial Trunked Radio (TETRA) - Conformance testing specification - Part 2: Protocol testing specification for Voice plus Data (V+D) - Sub-part 4: Abstract Test Suite (ATS) for Medium Access Control (MAC)
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the TETRA Medium Access Control (MAC) layer. The MAC protocol is specified in ETS 300 392-2 [2]. The Test...
Advertisement