AFNOR - NF EN 50065-2-1/A1
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-1 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 2006 |
| Status: | active |
| ICS Code (Switching and signalling systems): | 33.040.30 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
Document History
NF EN 50065-2-1/A1
February 1, 2006
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-1 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
A description is not available for this item.
November 1, 2003
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 2-1 : immunity requirements for mains communications equipment and systems operating in the range of frequencies 95 kHz to 148,5 kHz and intended for use in residential, commercial and light industrial environments
A description is not available for this item.