ETSI - EN 300 494-3

Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 December 2000
Status: inactive
Page Count: 45
scope:

The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications.

The main objective of the GAP test specification is to provide approval tests giving a high probability of air interface inter-operability between different manufacturer's equipment in different environments (i.e. public, business and residential).

The ISO standard for the methodology of conformance testing ISO/IEC 9646 parts 1 to 7 [9] to [15] is used as the basis for the test methodology, and as the basis for the test case specification. This is considered to be unsuitable for Physical layer testing, and therefore a text description is used.

The test cases listed in the present document have been derived from the DECT Common Interface (CI) Test Case Library (TCL) [18] to [26]. In addition as far as the Physical layer is concerned EN 300 176 parts 1 [16] and 2 [30] apply. Additional GAP specific test cases are included where required. The Profile IXIT is based on the DECT CI PIXITs specified in EN 300 497 [18] to [26].

Document History

April 1, 2002
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
A description is not available for this item.
December 1, 2001
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The main objective of the GAP...
April 1, 2001
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The main objective of the GAP...
EN 300 494-3
December 1, 2000
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The main objective of the GAP...
August 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The main objective of the GAP...
May 1, 1999
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The main objective of the GAP...
September 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS)- Fixed Radio Termination (FT)
The present document contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Portable Part (FP) applications. The main objective of the...
February 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
A description is not available for this item.
December 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
Foreword This draft amendment to ETS 300 494-3 (1996) has been produced by the Digital Enhanced Cordless Telecommunications (DECT) Project of the European Telecommunications Standards Institute...
January 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
Foreword This amendment to ETS 300 494-3 (1996) has been produced by the Digital Enhanced Cordless Telecommunications (DECT) Project of the European Telecommunications Standards Institute (ETSI).
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications. The...
January 1, 1995
Radio Equipment and Systems (RES); Digital European Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) - Fixed Radio Termination (FT)
This draft European Telecommunication Standard (ETS) contains the test specification for Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) Fixed Part (FP) applications....

References

Advertisement