DS 2139
Gas pipes of impact resistant unplasticized polyvinylchloride (PVC/CPE)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1979 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
The standard deals with gas pipes of impact resistant unplasticized polyvinylchloride (PVC/CPE) for pressures up to 0,1 MPa and max. temperature 20 degrees C.
Document History
DS 2139
January 1, 1979
Gas pipes of impact resistant unplasticized polyvinylchloride (PVC/CPE)
The standard deals with gas pipes of impact resistant unplasticized polyvinylchloride (PVC/CPE) for pressures up to 0,1 MPa and max. temperature 20 degrees C.