DIN EN 10029

Hot rolled steel plate 3 mm thick or above; tolerances on dimensions, shape and mass (English version of DIN EN 10029)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1991
Status: inactive
Page Count: 10
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for tolerances for hot rolled non-alloy and alloy steel plates+) including stainless steels with the following characteristics:

a) nominal thickness: ≥ 3 mm ≤ 250mm;

b) nominal width: ≥ 600 mm;

c) specified minimum yield strength: < 700 N/mm2.

Tolerances for products of width ≤ 600 mm cut or slit from plate should be agreed between manufacturer and purchaser at the time of enquiry and order.

This European Standard does not apply to round plates +), sketch plates+), chequer or raised-droplet pattern floor plates +) and wide flats for which other EURONORMs exist or European Standards dealing with tolerances on products of steel are being prepared:

- Tolerances on dimensions, shape and mass for hot-roiled wide flats of steel (see EURONORM 91) 1).

1) Until this EURONORM is transformed into a European Standard, it can either be implemented or reference made to the corresponding national standard, the list of which is given in annex A to this European Standard.

Document History

February 1, 2011
Hot-rolled steel plates 3 mm thick or above - Tolerances on dimensions and shape
This European Standard specifies tolerances on dimensions and shape for hot-rolled non-alloy and alloy steel plates with the following characteristics: a) Nominal thickness: 3 mm ≤ t ≤ 400 mm; b)...
DIN EN 10029
October 1, 1991
Hot rolled steel plate 3 mm thick or above; tolerances on dimensions, shape and mass (English version of DIN EN 10029)
This European Standard specifies requirements for tolerances for hot rolled non-alloy and alloy steel plates+) including stainless steels with the following characteristics: a) nominal thickness: ≥...

References

Advertisement