DS/EN 60335-2-13/A2+Corr.

Safety of household and similar electrical appliances - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances

inactive
Organization: DS
Publication Date: 2 February 1999
Status: inactive
Page Count: 6
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
ICS Code (Small kitchen appliances): 97.040.50
scope:

Is to be used in conjunction with IEC 60335-1, third edition. Deals with the safety of electric deep fat fryers, frying pans and other appliances, intended only for household use in which oil is used for cooking, their rated voltage being no more than 250 V.

Document History

August 5, 2019
Household and similar electrical appliances – Safety – Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which oil is...
November 5, 2012
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which oil is used for...
March 25, 2010
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which oil is...
May 16, 2008
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This Standard deals with the safety of electric deep fat fryers, frying pans and other appliances in which oil is used for cooking, and intended for household use only, their rated voltage being not...
October 18, 2004
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances inended for household use only...
October 24, 2003
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This standard deals with the safety of electric deep fat fryers, frying pans and other appliances in which oil is used for cooking, and intended for household use only, their rated voltage being no...
DS/EN 60335-2-13/A2+Corr.
February 2, 1999
Safety of household and similar electrical appliances - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
Is to be used in conjunction with IEC 60335-1, third edition. Deals with the safety of electric deep fat fryers, frying pans and other appliances, intended only for household use in which oil is used...
September 23, 1996
Safety of household and similar electrical appliances - Part 2: Particular requirements for deep fat fryers, frying pans and similar appliances
Is to be used in conjunction with IEC 335-1, third edition. Deals with the safety of electric deep fat fryers, frying pans and other appliances, intended only for household use in which oil is used...
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which oil is...
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l, frying pans, woks and other appliances in which oil is...
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
Replacement: This clause of Part 1 is replaced by the following. This European Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5...
Household and similar electrical appliances - Safety - Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances, (Amends DS/EN 60335-2-13) (December 11, 2003)
A description is not available for this item.
Household and similar electrical appliances - Safety -- Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l,...
Household and similar electrical appliances - Safety -- Part 2-13: Particular requirements for deep fat fryers, frying pans and similar appliances
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric deep fat fryers having a recommended maximum quantity of oil not exceeding 5 l,...
Advertisement