CEN - EN 10002-5
Metallic Materials - Tensile Testing - Part 5: Method of Testing at Elevated Temperature
| Organization: | CEN |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Testing of metals): | 77.040 |
scope:
This european standard specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined thereby at elevated temperature.
For certain particular metallic materials and applications, the tensile test may be the subject of specific standards or particular requirements.
It should be noted that tests carried out at the same temperature in accordance with the tensile testing method at ambient temperature (EN 10 002/1) and this standard should give different results by reason of different testing conditions, for example the loading rate ...
(see bibliography).
Annex G
An harmonising of the two tests operating conditions should be envisaged on the occasion of the next revision of the corresponding standards.
Document History