DS/CWA 13849-5

ActiveXFS Interface Specification - Part 5: ActiveXFS PINPad Object Interface Specification

inactive, Most Current
Organization: DS
Publication Date: 30 August 2000
Status: inactive
Page Count: 63
ICS Code (IT applications in banking): 35.240.40
scope:

The PINPad device provides the mechanism to enable data input within a multi-vendor environment. In addition, along with the security module, costumer PIN's can be encrypted and/or verified. This document specifies the following interfaces: Incoming: IXFSKeyPad, IXFSEncryptor. IXFSPINPadManagement, IXFSPINPad Outgoing: IXFSPINPadEvents.

Document History

DS/CWA 13849-5
August 30, 2000
ActiveXFS Interface Specification - Part 5: ActiveXFS PINPad Object Interface Specification
The PINPad device provides the mechanism to enable data input within a multi-vendor environment. In addition, along with the security module, costumer PIN's can be encrypted and/or verified. This...
Advertisement