BSI - BS 3487-4
Tracheal Tubes Part 4: Specification for Tubes of the Cole Type
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 1986 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
Requirements for Cole type tubes, i.e. the type with a small patient end for use with infants. Covers designated sizes from 1.5 mm to 4.5 mm nominal inside diameter of the tracheal portion. Provision is made for nine sizes of tubes at close intervals.
Document History
November 30, 1988
Tracheal Tubes Part 4: Specification for Tubes of the Cole Type
Tubes with a small patient end for use with infants. Covers designated sizes from 1.5 mm to 4.5 mm nominal inside diameter of the tracheal portion.
BS 3487-4
February 28, 1986
Tracheal Tubes Part 4: Specification for Tubes of the Cole Type
Requirements for Cole type tubes, i.e. the type with a small patient end for use with infants. Covers designated sizes from 1.5 mm to 4.5 mm nominal inside diameter of the tracheal portion. Provision...