ETSI - EN 301 062-2

Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 November 1999
Status: inactive
Page Count: 13
scope:

The present document contains the validation (conformance) test specification for the application transport mechanism, support of VPN applications with PSS1 information flows' defined in ITU-T Recommendation Q.765.1 [9]. The present document applies only to exchanges having implemented the ISUP v3 protocol specification for the Application Transport Mechanism and APM support of VPN applications for the exchange. It is applicable for validation testing of all types of exchanges as defined in the ISUP v3 protocol specification. The present document does not deal with compatibility testing.

The main body of the present document presents the protocol implementation conformance statements (PICS). The document EN 301 062-3 [1] presents the test suite structure and test purposes (TSS&TP) and the document EN 301 062-4 [2] presents the protocol implementation extra information for testing (PIXIT), protocol conformance test report (PCTR) and the ATS for the Application Transport Mechanism, support of VPN applications with PSS1 information flows' the last one being available on electronic media.

The supplier of an implementation that is claimed to conform to the reference specification for the Signalling System Number 7, Application Transport Mechanism, support of VPN applications with PSS1 information flows' ITU-T Recommendation Q.765.1 [9] is required to complete a copy of the PICS proforma provided in annex A in the present document.

Document History

August 1, 2000
Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
April 1, 2000
Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
The present document contains the validation (conformance) test specification for the application transport mechanism, support of VPN applications with PSS1 information flows' defined in ITU-T...
EN 301 062-2
November 1, 1999
Integrated Services Digital Network (ISDN); Signalling System No.7; Support of Virtual Private Network (VPN) Applications with Private Network Q Reference Point Signalling System Number 1 (PSS1) Information Flows; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
The present document contains the validation (conformance) test specification for the application transport mechanism, support of VPN applications with PSS1 information flows' defined in ITU-T...

References

Advertisement