DS/EN 301098 V1.1.1
Telecommunications Management Network (TMN) - Scheduling function - Support object classes
| Organization: | DS |
| Publication Date: | 3 February 1999 |
| Status: | active |
| ICS Code (Telecommunication systems in general): | 33.040.01 |
scope:
For some management applications, activities and/or operations have to be scheduled. This scheduling can be dependent of various factors (e.g. time of day, type of day) and it can be repeated (e.g. daily, weekly, bi-weekly). Scheduling activities can also require more information than a simple on/off scheduling, if e.g. the scheduling can select one out of three or more alternatives. To manage this type of scheduling a generic solution needs to be applied. This solution shall be useful for a number of different management applications. The scope of the present document is to model the support functions for this generic solution at the NE/OS interface. Requirements for temporary override and automatic/manual fall-back to a previous management schema are outside the scope of the present document.
Document History