CEN - EN 2939
Aerospace Series Screws, 100 Degree Countersunk Head, Offset Cruciform Recess, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1994 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
March 1, 2023
Aerospace series - Screw, 100° countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of screws with 100° countersunk head, offset cruciform recess, threaded to head, in FE-PA92HT, for aerospace applications.
Classification: 900 MPa1/650...
EN 2939
January 1, 1994
Aerospace Series Screws, 100 Degree Countersunk Head, Offset Cruciform Recess, Threaded to Head, in Heat Resisting Steel FE-PA92HT (A286) Classification: 900 MPa (at Ambient Temperature)/650 Degrees C
A description is not available for this item.