JSA - JIS B 1534
Rolling bearings - Tapered roller bearings
| Organization: | JSA |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This Japanese Industrial Standard specifies the single row tapered roller bearings (hereafter, referred to as "bearings").
Remarks: The following standards cited in this Standard are given as follows:
JIS B 0104 Rolling bearings - Vocabulary
JIS B 1511 Rolling bearings - General code
JIS B 1512 Boundary dimensions for rolling bearings
JIS B 1513 Designation for rolling bearings
JIS B 1514 Tolerances for rolling bearings
JIS B 1515 Measuring methods for rolling bearings
JIS B 1516 Marking on rolling bearings and packages
JIS B 1517 Packaging of rolling bearings
ISO 355 Rolling bearings - Metric tapered roller bearings - Boundary dimensions and series designations
Document History