DOD - SMD 5962-99583

MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 October 1999
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 23, 2019
MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 22, 2014
MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 5, 2007
MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 31, 2002
MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-99583
October 14, 1999
MICROCIRCUIT, LINEAR, PULSE WIDTH MODULATION CONTROL CIRCUITS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
Advertisement