NPFC - MIL-I-3190/8

INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED, CLASS 220 DEG. C, TYPE D CATEGORY C

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 August 1992
Status: active
Page Count: 4
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-I-3190

The sleeving shall be of the following classification:

Class 220°C, Type D, Category c

intended Use:

The temperature index for this class of sleeving at 15,000 hours is 220°C. The sleeving covered by this specification is intended for applications in electrical equipment requiring primary... View More

Document History

February 18, 2021
Insulation Sleeving, Electrical, Flexible, Silicone Coated, Class 220 Deg. C, Type D, Category C
A description is not available for this item.
MIL-I-3190/8
August 20, 1992
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED, CLASS 220 DEG. C, TYPE D CATEGORY C
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
August 8, 1991
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, SILICONE COATED, CLASS 220 DEG. C, TYPE D CATEGORY C
A description is not available for this item.

References

Advertisement