BSI - BS 644-2
Wood Windows Part 2: Wood Double Hung Sash Windows
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 16 December 1958 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Types, sizes, construction of weight balanced and spring balanced windows, with and without glazing bars. Weight balanced windows from 1 ft 6 in to 6 ft wide and from 3 ft 91⁄8 in to 5 ft 91⁄8 in high, the spring balanced type being slightly smaller. Tables show sizes of masonry openings, glass sizes, number of panes and daylight area.
Document History
BS 644-2
December 16, 1958
Wood Windows Part 2: Wood Double Hung Sash Windows
Types, sizes, construction of weight balanced and spring balanced windows, with and without glazing bars. Weight balanced windows from 1 ft 6 in to 6 ft wide and from 3 ft 91⁄8 in to 5 ft 91⁄8 in...