FORD WSK-M4D719-A

POLYAMIDE (PA) 66, 38% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 2 May 2006
Status: active
Page Count: 4
scope:

The material defined by these specifications is a 10% glass fiber and 28% mineral reinforced polyamide 66 molding compound.

Document History

FORD WSK-M4D719-A
May 2, 2006
POLYAMIDE (PA) 66, 38% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 10% glass fiber and 28% mineral reinforced polyamide 66 molding compound.
December 8, 2005
POLYAMIDE (PA) 66, 38 % GLASS FIBER/MINERAL REINFORCED, MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a 10% glass fiber and 28% mineral reinforced polyamide 66 molding compound.  
April 24, 1996
POLYAMIDE (PA) 66, 38 % GLASS FIBER/MINERAL REINFORCED, MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 10 % glass fiber and 28 % mineral reinforced polyamide 66 molding compound.

References

Advertisement