DS/IEC 62264-1

Enterprise-control system integration - Part 1: Models and terminology

inactive, Most Current
Organization: DS
Publication Date: 5 April 2004
Status: inactive
Page Count: 143
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

IEC 62264-1 describes the interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical model defined by this standard. The goal is to reduce the risk, cost, and errors associated with implementing interfaces. IEC 62264-1 can be used to reduce the effort associated with omplementing new product offerings. The goal is to have enterprise systems and control systems that inter-operate and easily integrate.

Document History

DS/IEC 62264-1
April 5, 2004
Enterprise-control system integration - Part 1: Models and terminology
IEC 62264-1 describes the interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the...
Advertisement