ASD-STAN - PREN 3637

Aerospace Series Nuts, Self-Locking, Bi-Hexagonal (Double Reduced) in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Classification : 1210 MPa/730 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 1 June 1989
Status: inactive
Page Count: 8

Document History

February 1, 2023
Aerospace series — Nut, self-locking, bi-hexagonal (double reduced), in heat resisting nickel base alloy — NI-P101HT (Waspaloy), silver plated, Classification: 1 210 MPa/730 °C
This document specifies the dimensions of self-locking, silver-coated bi-hexagonal nuts with MJ-thread in heat resisting nickel base alloy NI-P101HT for aerospace applications. Maximum test...
August 1, 1990
Aerospace Series Nuts, Self-Locking, Bi-Hexagonal (Double Reduced), in Heat Resisting Nickel Base Alloy N1-P101HT (Waspaloy), Silver Plated Classification : 1210 MPa/730 Degrees Celsius
A description is not available for this item.
PREN 3637
June 1, 1989
Aerospace Series Nuts, Self-Locking, Bi-Hexagonal (Double Reduced) in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Classification : 1210 MPa/730 Degrees C
A description is not available for this item.
Advertisement