IEC 60245-5
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 5: Lift Cables
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 2003 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This part of IEC 245 details the particular specifications for rubber insulated lift cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate requirements given in IEC 245-1 and the particular requirements of this part.
Document History
IEC 60245-5
December 1, 2003
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 5: Lift Cables
This part of IEC 245 details the particular specifications for rubber insulated lift cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate requirements given in IEC...
July 1, 1994
Rubber Insulated Cables - Rated Voltages up to and Including 450/750 V - Part 5: Lift Cables
This part of IEC 245 details the particular specifications for rubber insulated lift cables of rated voltage of 300/500 V.
Each cable should comply with the appropriate requirements given in IEC...