DS/EN 60598-2-23/A1
Luminaires - Part 2-23: Particular requirements - Extra low-voltage lighting systems for filament lamps
inactive
| Organization: | DS |
| Publication Date: | 15 December 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This section of 60598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires, being connected in parallel, are supplied via freely suspended continuous supporting conductors or profiles. The current in the output circuit of the system is limited to 25 A.
Document History
March 14, 2001
Luminaires – Part 2: Particular requirements – Section 23: Extra low-voltage lighting systems for filament lamps – Section 24: Luminaires with limited surface temperatures – Section 25: Luminaires for use in clinical areas of hospitals and health care buildings
Specified requirements for various luminaires for use with tungsten filament, tubular flourescent and other discharge lamps on supply voltages not exceeding 1 000 V.
DS/EN 60598-2-23/A1
December 15, 2000
Luminaires - Part 2-23: Particular requirements - Extra low-voltage lighting systems for filament lamps
This section of 60598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires,...
October 22, 1997
Luminaires - Part 2: Particular requirements - Section 23: Extra low-voltage lighting systems for filament lamps
This section of IEC 598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires,...
September 23, 1996
Luminaires – Part 2: Particular requirements – Section 23: Extra low-voltage lighting systems for filament lamps
This section of IEC 598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires,...