NPFC - MIL-DTL-83796

HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 December 2014
Status: active
Page Count: 15
scope:

This specification covers the requirements for hose assembly, rubber, lightweight, medium pressure. For use in fuel and lubricating oil systems operating at 200 to 1000 psi and at a temperature range -65°F to 250°F.

intended Use:

Lightweight hose assemblies used as flexible connections on medium pressure airframe applications where flexibility, weight, and fire resistance are important. Lightweight hose assembly is used... View More

Document History

October 14, 2020
Hose Assembly, Rubber, Lightweight, Medium Pressure, General Specification for
A description is not available for this item.
MIL-DTL-83796
December 16, 2014
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
Lightweight hose assemblies used as flexible connections on medium pressure airframe applications where flexibility, weight, and fire resistance are important. Lightweight hose assembly is used for...
August 11, 2008
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
The items covered by this specification are military unique hose assemblies used in military aircraft lubricating and fuel systems requiring interoperability and compatibility with associated...
August 11, 2008
HOSE ASSEMBLY, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement