IEC 60034-22

Rotating electrical machines Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 1996
Status: inactive
Page Count: 46
ICS Code (Internal combustion engines): 27.020
ICS Code (Rotating machinery in general): 29.160.01
scope:

This part of IEC 34 establishes the principal characteristics of a.c. generators under the control of their voltage regulators when used for reciprocating internal combustion (RIC) engine driven generating set applications and supplements the requirements given in IEC 34-1. It covers the use of such generators for land and marine use, but excludes generating sets used on aircraft or used to propel land vehicles and locomotives.

NOTES

1 For some specific applications (e.g. essential hospital supplies, high-rise buildings, etc.) supplementary requirements may be necessary. The provisions of this standard should be regarded as a basis for such requirements.

2 Attention is drawn to the need to take note of additional regulations or requirements imposed by various regulatory bodies. Such regulations or requirements may form the subject of agreement between the customer and the manufacturer when conditions of use of the end product invoke such requirements.

3 Examples of regulatory authorities:

- classification societies, for generating sets used on ships and offshore installations;

- government agencies;

- inspection agencies, local utilities, etc.

Annex A discusses the behaviour of generators covered by this standard when subjected to sudden load changes.

Document History

October 1, 2009
Rotating electrical machines – Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets
This part of IEC 60034 establishes the principal characteristics of a.c. generators under the control of their voltage regulators when used for reciprocating internal combustion (RIC) engine driven...
IEC 60034-22
November 1, 1996
Rotating electrical machines Part 22: AC generators for reciprocating internal combustion (RIC) engine driven generating sets
This part of IEC 34 establishes the principal characteristics of a.c. generators under the control of their voltage regulators when used for reciprocating internal combustion (RIC) engine driven...

References

Advertisement