ETSI - PRETS 300 113

Radio Equipment and Systems (RES); Land Mobile Service: Technical Characteristics and Test Conditions for Radio Equipment Intended for the Transmission of Data (and Speech) and Having and Antenna Connector

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 95
scope:

This European Telecommunication Standard (ETS) covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.

This ETS applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz intended for data transmissions. It applies to digital and combined analogue and digital radio equipment with an internal or external antenna connector intended for the transmission of data and/or speech.

The particular type of modulation will be chosen by the manufacturer, although it is recognised that in some countries national legislation may limit the use of certain code structures/data formats.

The technical characteristics given in this ETS are independent of data rate but may in practice limit the maximum data rate achievable. Future editions of this ETS are being prepared to allow complex modulation methods, together with their appropriate limits, for use at higher bit rates.

In this ETS different requirements are given for the different radio frequency bands, channel separations, etc. where appropriate.

In this ETS, data transmission systems are defined as systems which transmit and/or receive data. The equipment comprises a transmitter and associated encoder and modulator and/or a receiver and associated demodulator and decoder.

The types of equipment covered by this ETS are as follows:

- base station (equipment fitted with an antenna socket, intended for use in a fixed location); - mobile station (equipment fitted with an antenna socket, normally used in a vehicle or as a transportable);

- and those handportable stations:

a) fitted with an antenna socket; or

b) without an external antenna socket (integral antenna equipment), but fitted with a permanent internal or a temporary internal 50 Ω RF connector which allows access to the transmitter output and the receiver input.

Handportable equipment without an external or internal RF connector and without the possibility of having a temporary internal 50 Ω RF connector is not covered by this ETS.

This ETS is based upon CEPT Recommendation T/R 24-01 [1] and I-ETS 300 113 [6], and is complementary to ETS 300 086 [2], which covers radio equipment for use in the land mobile service and intended primarily for analogue speech.

This is a general ETS which may be superseded or complemented by specific standards addressing specific applications. It applies to equipment designed to operate within the professional mobile radio service and to the associated frequency planning.

Access protocols for equipment covered by this ETS are the subject of other ETSI standards. 

Additional standards or specifications may also be required for equipment such as that intended for connection to the Public Switched Telephone Network (PSTN), or data networks.

Channel separations, maximum transmitter output power/effective radiated power, class of transmitter intermodulation attenuation, bit rates and the use of digitised speech may be conditions to the issue of  a licence by the appropriate administration.

Document History

March 1, 1997
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Intended for the Transmission of Data (and Speech) and Having an Antenna Connector
A description is not available for this item.
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Intended for the Transmission of Data (and Speech) and Having an Antenna Connector
A description is not available for this item.
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Intended for the Transmission of Data (and Speech) and Having an Antenna Connector Second Edition
This European Telecommunication Standard (ETS) covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all...
January 1, 1996
Radio Equipment and Systems (RES); Land Mobile Service; Technical Characteristics and Test Conditions for Radio Equipment Intended for the Transmission of Data (and Speech) and Having an Antenna Connector Second Edition
This draft amendment to ETS 300 11 3 (1 996) has been produced by the Radio Equipment and Systems (RES) Technical Committee of the European Telecommunications Standards Institute (ETSI), and is now...
PRETS 300 113
January 1, 1995
Radio Equipment and Systems (RES); Land Mobile Service: Technical Characteristics and Test Conditions for Radio Equipment Intended for the Transmission of Data (and Speech) and Having and Antenna Connector
This European Telecommunication Standard (ETS) covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all...
January 1, 1992
Radio Equipment and Systems (RES); Land Mobile Service Technical Characteristics and Test Conditions for Non-Speech and Combined Analogue Speech/Non-Speech Equipment with an Internal or External Antenna Connector Intended for the Transmission of Data
This Interim European Telecommunication Standard (I-ETS) covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily...

References

Advertisement