NPFC - A-A-59590/13

HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE

inactive
Buy Now
Organization: NPFC
Publication Date: 10 May 2002
Status: inactive
Page Count: 6
scope:

This CID specification sheet covers 3 piece card holders that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4 degrees C/W/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

July 13, 2020
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY
A description is not available for this item.
June 13, 2015
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE, WEDGE MOUNTING BODY
A description is not available for this item.
November 13, 2010
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE
A description is not available for this item.
October 23, 2005
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE
A description is not available for this item.
A-A-59590/13
May 10, 2002
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .375 X .375 INCH BODY SIZE
This CID specification sheet covers 3 piece card holders that use screw actuated wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat...

References

Advertisement