DS/EN 60249-2-7/A4

Base materials for printed circuits - Part 2: Specifications - Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)

inactive, Most Current
Organization: DS
Publication Date: 15 October 2001
Status: inactive
Page Count: 10
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base (phenolic resin bonded cellulose paper laminate) with metal foil bonded to one or both sides.

Document History

DS/EN 60249-2-7/A4
October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 7: Phenolic cellulose paper copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of phenolic cellulose paper copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 3.2 mm. The sheet consists of an insulating base...

References

Advertisement