DIN 89263

Double-pole sockets with switch and earthing contact, AC/DC 10 A, AC/DC 250 V, degree of protection IP 56

inactive
Organization: DIN
Publication Date: 1 June 1997
Status: inactive
Page Count: 7
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

March 1, 2016
Double-pole socket-outlets with protective contact - Switchable - AC/DC 10 A, AC/DC 250 V, degree of protection IP56
Diese Norm gilt für schaltbare Steckdosen, die vorzugsweise im Schiffbau verwendet werden. Sie bestehen aus einem Aufbaugehäuse mit Deckel, das mit einem Kontakteinsatz nach DIN 89320 und einem...
November 1, 2014
Double-pole socket-outlets with protective contact - Switchable - AC/DC 10 A, AC/DC 250 V, degree of protection IP56
A description is not available for this item.
DIN 89263
June 1, 1997
Double-pole sockets with switch and earthing contact, AC/DC 10 A, AC/DC 250 V, degree of protection IP 56
A description is not available for this item.
Advertisement