FORD - WSB-M28G29-A2

GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL, LAMINATE, SOLAR TINT

inactive
Organization: FORD
Publication Date: 1 January 1993
Status: inactive
Page Count: 9

Document History

September 18, 2006
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.
July 13, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
1. SCOPE The materials defined by these specifications are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.
May 30, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
1. SCOPE The materials defined by these specifications are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.
May 16, 1995
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, SOLAR TINT
1. SCOPE The materials defined by these specifications are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.
WSB-M28G29-A2
January 1, 1993
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL, LAMINATE, SOLAR TINT
A description is not available for this item.
Advertisement