FORD WSD-M21P11-B7
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480 H - BLACK
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 26 February 1993 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum, zinc flake and/or zinc particles and organic materials.
Document History
January 28, 2004
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
August 14, 2003
CORROSION PROTECTIVE COATING ZINC ORGANIC TYPE, 480 H, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...
FORD WSD-M21P11-B7
February 26, 1993
CORROSION PROTECTIVE COATING, ZINC ORGANIC TYPE - 480 H - BLACK
1. SCOPE These specifications define the performance levels of proprietary corrosion protection coatings for steel which are low temperature heat cured from a solvent based dispersion of aluminum,...