BSI - BS 1415-2

Mixing Valves Part 2: Specification for Thermostatic Mixing Valves

inactive
Buy Now
Organization: BSI
Publication Date: 30 June 1986
Status: inactive
Page Count: 20
ICS Code (Other valves): 23.060.99
scope:

Specifies materials, design, construction and performance requirements with a method of specifying size of thermostatic mixing valves, suitable for use with inlet supply pressures of up to 6 bar and inlet water temperature of between 10°C and 72°C.

Document History

BS 1415-2
June 30, 1986
Mixing Valves Part 2: Specification for Thermostatic Mixing Valves
Specifies materials, design, construction and performance requirements with a method of specifying size of thermostatic mixing valves, suitable for use with inlet supply pressures of up to 6 bar and...

References

Advertisement