CSA - C22.2 NO. 248.9-00
Low-Voltage Fuses - Part 9: Class K Fuses
inactive
| Organization: | CSA |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
Document History
August 1, 2000
Low-Voltage Fuses - Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
C22.2 NO. 248.9-00
August 1, 2000
Low-Voltage Fuses - Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2000
Low-Voltage Fuses — Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
January 1, 2000
Low-Voltage Fuses – Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.
May 1, 1996
Low-Voltage Fuses - Part 9: Class K Fuses
This Part applies to Class K fuses rated 600 A or less and either 250 or 600 V ac. DC ratings are optional.