DLA - DSCC-DWG-05013

OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 312KHZ TO 170 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT

inactive
Organization: DLA
Publication Date: 5 January 2006
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements of a enable/tri-state, miniature, surface mount crystal controlled oscillator with a frequency range of 312 kilohertz (kHZ) to 170 megahertz (MHz), TTL and CMOS compatible, rated at 3.3 volts, meeting the requirements of MIL-PRF-55310 product level B, type 1, class 2 supplied to the requirements of this drawing specified herein.

intended Use:

Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not... View More

Document History

November 14, 2017
OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 312KHZ TO 170 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
This drawing describes the requirements of a enable/tri-state, miniature, surface mount crystal controlled oscillator with a frequency range of 312 kilohertz (kHZ) to 170 megahertz (MHz), TTL and...
March 21, 2013
OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 312KHZ TO 170 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...
DSCC-DWG-05013
January 5, 2006
OSCILLATOR, CRYSTAL CONTROLLED, 3.3 VOLT, ENABLE/TRI-STATE, 312KHZ TO 170 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...

References

Advertisement