DOD - DSCC-DWG-88031

RESISTOR, CHIP, FIXED, FILM, .330 WATT, STYLE 1505

inactive
Buy Now
Organization: DOD
Publication Date: 22 January 2007
Status: inactive
Page Count: 9
scope:

This drawing describes the requirements for a fixed, film, .330 watt, .150 X .050 chip resistor.

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.

Document History

January 29, 2024
RESISTOR, CHIP, FIXED, FILM, 0.330 WATT, STYLE 1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 23, 2021
RESISTOR, CHIP, FIXED, FILM, 0.330 WATT, STYLE 1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
June 24, 2014
RESISTOR, CHIP, FIXED, FILM, .330 WATT, STYLE 1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
DSCC-DWG-88031
January 22, 2007
RESISTOR, CHIP, FIXED, FILM, .330 WATT, STYLE 1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, STYLE 1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
July 12, 2000
RESISTOR, CHIP, FIXED, FILM, STYLE 1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. Resistors are also for use in surface mount applications.
October 12, 1990
RESISTOR, CHIP, FIXED, FILM, STYLE 1505
This drawing describes the requirements for a .150 × .050 chip resistor. The complete PIN shall be as shown in the following example:
July 28, 1989
RESISTOR, CHIP, FIXED, FILM, STYLE 1505
A description is not available for this item.
May 4, 1988
RESISTOR, CHIP, FIXED, FILM, STYLE 1505
A description is not available for this item.

References

Advertisement