ISO DIS 1179-4
CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 228-1 THREADS WITH ELASTOMERIC OR METAL-TO-METAL SEALING - PART 4: STUD ENDS FOR GENERAL USE ONLY WITH METAL-TO-METAL SEALING (TYPE B)
inactive
Buy Now
Organization: | ISO |
Status: | inactive |
Page Count: | 15 |
Document History
ISO DIS 1179-4
CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 228-1 THREADS WITH ELASTOMERIC OR METAL-TO-METAL SEALING - PART 4: STUD ENDS FOR GENERAL USE ONLY WITH METAL-TO-METAL SEALING (TYPE B)
A description is not available for this item.
CONNECTIONS FOR GENERAL USE AND FLUID POWER - PORTS AND STUD ENDS WITH ISO 228-1 THREADS WITH ELASTOMERIC OR METAL-TO-METAL SEALING - PART 4: STUD ENDS FOR GENERAL USE ONLY WITH METAL-TO-METAL SEALING (TYPE B)
A description is not available for this item.