DS/HD 361 S3/A1

System for cable designation

inactive, Most Current
Organization: DS
Publication Date: 6 September 2006
Status: inactive
Page Count: 6
ICS Code (Cables): 29.060.20
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

Delete the existing wording and insert the following: This Harmonisation Document details a designation system for harmonised power cables and cords, of rated voltage up to and including 450/750 V. NOTE - The use of the system for Recognised National Types of cable or cord has been withdrawn by CENELEC TC 20. For non-harmonised cables of rated voltage up to and including 450/750 V, National Committees are permitted to use any designation that does not conflict with this HD, but see Tables 1a and 4 for recommendations.

Document History

DS/HD 361 S3/A1
September 6, 2006
System for cable designation
Delete the existing wording and insert the following: This Harmonisation Document details a designation system for harmonised power cables and cords, of rated voltage up to and including 450/750 V....
September 13, 1999
System for cable designation
This Harmonisation Document details a designation system for harmonised power cables and cords, of rated voltage up to and including 450/750 V.

References

Advertisement