CSA - C802.3-01

Maximum Losses for Power Transformers

inactive
Organization: CSA
Publication Date: 1 November 2001
Status: inactive
Page Count: 26
scope:

This Standard specifies maximum losses for power transformers of types similar to or as described in CSA Standard CAN/CSA-C88. The losses specified are for normal designs of transformer, as described in the relevant clauses, but in addition losses are specified for some special designs that are also described.

This Standard applies to power transformers rated from 501 to 10 000 kVA.

This Standard does not apply to autotransformers, grounding transformers, reactors, or any units that have load-tap-changing gear or tertiary windings.

Document History

January 1, 2015
Minimum efficiency values for power transformers
This Standard applies to all liquid-filled power transformers, except those types listed in Clause 1.3, and specifies minimum efficiency ratings. The minimum efficiencies specified are for...
January 1, 2015
Minimum efficiency values for power transformers
This Standard applies to all liquid-filled power transformers, except those types listed in Clause 1.3, and specifies minimum efficiency ratings. The minimum efficiencies specified are for...
November 1, 2001
Maximum Losses for Power Transformers
This Standard specifies maximum losses for power transformers of types similar to or as described in CSA Standard CAN/CSA-C88. The losses specified are for normal designs of transformer, as described...
C802.3-01
November 1, 2001
Maximum Losses for Power Transformers
This Standard specifies maximum losses for power transformers of types similar to or as described in CSA Standard CAN/CSA-C88. The losses specified are for normal designs of transformer, as described...
November 1, 2001
Maximum Losses for Power Transformers
This Standard specifies maximum losses for power transformers of types similar to or as described in CSA Standard CAN/CSA-C88. The losses specified are for normal designs of transformer, as described...

References

Advertisement