DLA - MIL-PRF-19500/514B (1)

SEM ICON DUCT0 R DEVI CE, TRANS ISTO R, N PN , SI LI CON, POW ER TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV

inactive
Organization: DLA
Publication Date: 15 August 2000
Status: inactive
Page Count: 1

Document History

August 26, 2022
TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV
Scope. This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each encapsulated device.
February 28, 2017
TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each encapsulated device
June 3, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in...
November 20, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER, TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in...
MIL-PRF-19500/514B (1)
August 15, 2000
SEM ICON DUCT0 R DEVI CE, TRANS ISTO R, N PN , SI LI CON, POW ER TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV
A description is not available for this item.
May 14, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES 2N6274 AND 2N6277, JAN, JANTX, AND JANTXV
This specification covers the performance requirements for NPN silicon, power transistors. Three levels of product assurance are provided for each encapsulated device type as specified in...
August 26, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POUER TYPES 2N6274 AND 2N6277, JANTX AND JANTXV
A description is not available for this item.
March 31, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POUER TYPES 2N6274 AND 2N6277, JANTX AND JANTXV
This specification covers the detail requirements for NPN silicon, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure 1. TC...
September 30, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON POWER TYPES 2N6274, TX2N6274, TXV2N6274, 2N6277, TX2N6277, TXV2N6277
A description is not available for this item.
April 21, 1983
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON POWER TYPES 2N6274, TX2N6274, TXV2N6274, 2N6277, TX2N6277, TXV2N6277
A description is not available for this item.
September 21, 1981
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON POWER TYPES 2N6274, TX2N6274, TXV2N6274, 2N6277, TX2N6277, TXV2N6277
A description is not available for this item.
March 25, 1976
SEMICONDUCTOR DEVICE, TRAN?iISTOR, NPN, SILICON POWER "PES 2N6274, TX2N6274, TXV2N6274, 2N6277, TX2N6277, TXV2N6277
A description is not available for this item.

References

Advertisement